Keystone Electronics Corp. Insulated Shorting Jack-.400" Width-Black 1400B

Description
Part Number: 1400B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1400B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1400B is a black insulated shorting jack with a width of 0.400 inches, a pin size of 0.040 inches, and a polypropylene insulator. The pin is gold-plated brass, and the spring is made of beryllium copper. The overall length is 0.400 inches [10.2 mm], and the diameter of the insulator is 0.375 inches [9.5 mm].

Datasheet Summary
Powered by GS/AI

The 1400B is a black insulated shorting jack with a width of 0.400 inches, a pin size of 0.040 inches, and a polypropylene insulator. The pin is gold-plated brass, and the spring is made of beryllium copper. The overall length is 0.400 inches [10.2 mm], and the diameter of the insulator is 0.375 inches [9.5 mm].

Suppliers

Company
Product
Description
Supplier Links
Insulated Shorting Jack-.400
New Hyde Park, NY, USA
Insulated Shorting Jack-.400" Width-Black
1400B
Insulated Shorting Jack-.400" Width-Black 1400B
Part Number: 1400B Color: Black Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks

Part Number: 1400B

  • Color: Black
  • Finish/Plating: Gold Plate
  • Length: .400 [10.2]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet
Shunts, Jumpers - 36-1400B-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
36-1400B-ND
Shunts, Jumpers 36-1400B-ND
"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.400"" (10.16mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Closed Top, Grip 0.400"" (10.16mm) Gold"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1400B 36-1400B-ND
Product Name Insulated Shorting Jack-.400" Width-Black Shunts, Jumpers
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole, Bottom Entry
View Details