Smiths Interconnect, a Molex company Optical Backplane Connectors

Description
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features & Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX boards by integrating optical transceiver into plug-in connector. Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles. Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical interconnects. Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot. Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver. Configurations 10.3125G 4TRX (40G, full duplex) 12TX or 12RX (120G) 12TRX (120G, full duplex) 28G 4TRX (100G, full duplex), 12TX or 12RX (300G), in development Applications VPX single board computing C4ISR embedded systems AESA radars Ethernet switches, high BW communication link The backplane connector is VITA 66.4 backplane cut-out compatible and includes springs to ensure a secure MT to MT mating connection under extreme shock and vibration conditions Previous Next 1 2 3 4 5 Interactive Animation
Request a Quote Datasheet
Description
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features & Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX boards by integrating optical transceiver into plug-in connector. Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles. Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical interconnects. Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot. Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver. Configurations 10.3125G 4TRX (40G, full duplex) 12TX or 12RX (120G) 12TRX (120G, full duplex) 28G 4TRX (100G, full duplex), 12TX or 12RX (300G), in development Applications VPX single board computing C4ISR embedded systems AESA radars Ethernet switches, high BW communication link The backplane connector is VITA 66.4 backplane cut-out compatible and includes springs to ensure a secure MT to MT mating connection under extreme shock and vibration conditions Previous Next 1 2 3 4 5 Interactive Animation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
London, United Kingdom
Optical Backplane Connectors
Optical Backplane Connectors
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features & Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX boards by integrating optical transceiver into plug-in connector. Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles. Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical interconnects. Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot. Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver. Configurations 10.3125G 4TRX (40G, full duplex) 12TX or 12RX (120G) 12TRX (120G, full duplex) 28G 4TRX (100G, full duplex), 12TX or 12RX (300G), in development Applications VPX single board computing C4ISR embedded systems AESA radars Ethernet switches, high BW communication link The backplane connector is VITA 66.4 backplane cut-out compatible and includes springs to ensure a secure MT to MT mating connection under extreme shock and vibration conditions Previous Next 1 2 3 4 5 Interactive Animation

The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects.

Features & Benefits

The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions.

  • Increases volumetric density of 3U and 6U high-speed switch and payload VPX boards by integrating optical transceiver into plug-in connector.
  • Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles.
  • Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical interconnects.
  • Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot.
  • Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver.

Configurations

10.3125G

  • 4TRX (40G, full duplex)
  • 12TX or 12RX (120G)
  • 12TRX (120G, full duplex)

28G

  • 4TRX (100G, full duplex),
  • 12TX or 12RX (300G), in development

Applications

  • VPX single board computing
  • C4ISR embedded systems
  • AESA radars
  • Ethernet switches, high BW communication link

The backplane connector is VITA 66.4 backplane cut-out compatible and includes springs to ensure a secure MT to MT mating connection under extreme shock and vibration conditions


Previous
Next

  • 1
  • 2
  • 3
  • 4
  • 5

Interactive Animation

Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name Optical Backplane Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details