TE Connectivity Splices 323994

Description
Body Features Insulation Material : Nylon, Copper Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.87 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 238 - 475 Wire Size (KCMIL) : .238 - .475 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon, Copper Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.87 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 238 - 475 Wire Size (KCMIL) : .238 - .475 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 323994 - TE Connectivity
Berwyn, PA, United States
Splices
323994
Splices 323994
Body Features Insulation Material : Nylon, Copper Primary Product Color : Yellow - Translucent Splice Features : Serrated Terminal & Contact Weight : .411 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 22.61 MM  [.87 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 238 - 475 Wire Size (KCMIL) : .238 - .475 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon, Copper
  • Primary Product Color : Yellow - Translucent
  • Splice Features : Serrated
  • Terminal & Contact Weight : .411 G  [.014 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ]
  • Product Length : 22.61 MM  [.87 INCH ]
  • Terminal Material Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 238 - 475
  • Wire Size (KCMIL) : .238 - .475

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27450-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27450-ND
Terminals - Wire Splice Connectors A27450-ND
CONN SPLICE 22-26 AWG CRIMP PIDG

CONN SPLICE 22-26 AWG CRIMP PIDG

Buy Now Datasheet
SPLICE BUTT PIDG 26-24 - 323994 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 26-24
323994
SPLICE BUTT PIDG 26-24 323994
SPLICE BUTT PIDG 26-24

SPLICE BUTT PIDG 26-24

Buy Now
Splice; Butt; PIDG; Copper; Tin; Nylon;26 to 24 AWG; Yellow; 0.082 in. (Max.) - 70082799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; PIDG; Copper; Tin; Nylon;26 to 24 AWG; Yellow; 0.082 in. (Max.)
70082799
Splice; Butt; PIDG; Copper; Tin; Nylon;26 to 24 AWG; Yellow; 0.082 in. (Max.) 70082799
Insulated Standard Butt Splice Insulation support Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

Insulated Standard Butt Splice

  • Insulation support
  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323994 A27450-ND 323994 70082799
Product Name Splices Terminals - Wire Splice Connectors SPLICE BUTT PIDG 26-24 Splice; Butt; PIDG; Copper; Tin; Nylon;26 to 24 AWG; Yellow; 0.082 in. (Max.)
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details