TE Connectivity Connector Contacts 118438-1

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 600 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 12.7 MM  [.5 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 600 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 12.7 MM  [.5 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 118438-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
118438-1
Connector Contacts 118438-1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 600 Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 12.7 MM  [.5 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ]

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 600

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.7 MM  [.5 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 118438-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details