TE Connectivity Ring Terminals 321895-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.77 MM  [.621 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 260 DEGC  [500 DEGF ]
Request a Quote
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.77 MM  [.621 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 260 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321895-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321895-1
Ring Terminals 321895-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel-Copper Flash Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.77 MM  [.621 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 260 DEGC  [500 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel-Copper Flash
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 15.77 MM  [.621 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 260 DEGC  [500 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 321895-1
Product Name Ring Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details