TE Connectivity Special Purpose Terminals 1-1627184-1

Description
Contact Features Terminal Plating Material : Tin Dimensions Terminal Material Thickness : .45 MM  [.018 INCH ] Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Contact Features Terminal Plating Material : Tin Dimensions Terminal Material Thickness : .45 MM  [.018 INCH ] Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1-1627184-1
Special Purpose Terminals 1-1627184-1
Contact Features Terminal Plating Material : Tin Dimensions Terminal Material Thickness : .45 MM  [.018 INCH ] Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Terminal Material Thickness : .45 MM  [.018 INCH ]

Packaging Features


  • Packaging Method : Loose Piece

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627184-1
Product Name Special Purpose Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details