TE Connectivity
PCB Terminals
1-1627067-0
Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Stud Diameter : 4.09 MM [.161 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Configuration Features
- Stud Hole : Yes
- Terminal Angle (DEG) : 180
Contact Features
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Stud Diameter : 4.09 MM [.161 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627067-0 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details