TE Connectivity Ring Terminals 321867

Description
Body Features Terminal & Contact Weight : .127 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 48.89 MM  [1.92 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .127 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 48.89 MM  [1.92 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321867 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321867
Ring Terminals 321867
Body Features Terminal & Contact Weight : .127 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Product Length : 48.89 MM  [1.92 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 118500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .127 G  [.004 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Product Length : 48.89 MM  [1.92 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 42.4 - 60.6
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 118500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27107-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27107-ND
Terminals - Ring Connectors A27107-ND
CONN RING CIRC 1/0AWG #5/16

CONN RING CIRC 1/0AWG #5/16

Buy Now Datasheet
TERMINAL SOLIS RING 1/0 5/16 - 321867 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL SOLIS RING 1/0 5/16
321867
TERMINAL SOLIS RING 1/0 5/16 321867
TERMINAL SOLIS RING 1/0 5/16

TERMINAL SOLIS RING 1/0 5/16

Buy Now
Sheung Wan, Hong Kong
Terminals
321867
Terminals 321867
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet
TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL - 70085306 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL
70085306
TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL 70085306
TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL

TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321867 A27107-ND 321867 321867 70085306
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL SOLIS RING 1/0 5/16 Terminals TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details