TE Connectivity Connector Contacts 1-175196-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.071 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.071 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-175196-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-175196-5
Connector Contacts 1-175196-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.071 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Length : 17.8 MM  [.701 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2 MM  [.08 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.071 - .11 INCH ]
  • Wire Size (MMSQ) : .5 - 1.42
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 12000

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-175196-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details