TE Connectivity Splices 049361-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 049361-000 - TE Connectivity
Berwyn, PA, United States
Splices
049361-000
Splices 049361-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 7 MM  [.275 INCH ] Product Length : 45.5 MM  [1.79 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 7 MM  [.275 INCH ]
  • Product Length : 45.5 MM  [1.79 INCH ]

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 049361-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details