TE Connectivity Ring Terminals 321828

Description
Body Features Terminal & Contact Weight : 4.536 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 17.4 MM  [.684 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.67 - 4.65 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 4.536 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 17.4 MM  [.684 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.67 - 4.65 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321828 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321828
Ring Terminals 321828
Body Features Terminal & Contact Weight : 4.536 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.49 MM  [.098 INCH ] Product Length : 17.4 MM  [.684 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.67 - 4.65 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 4.536 G  [.16 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.49 MM  [.098 INCH ]
  • Product Length : 17.4 MM  [.684 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.67 - 4.65
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27033-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27033-ND
Terminals - Ring Connectors A27033-ND
CONN RING D-SHAPE 12-14AWG #10

CONN RING D-SHAPE 12-14AWG #10

Buy Now Datasheet
Ring Terminals - 7951788P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951788P
Ring Terminals 7951788P
TE Connectivity 321828 Ring Terminal

TE Connectivity 321828 Ring Terminal

Supplier's Site
Ring Terminals - 1614856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1614856
Ring Terminals 1614856
TE Connectivity 321828 Ring Terminal

TE Connectivity 321828 Ring Terminal

Supplier's Site
TERMINAL,SOLIS R 14-12 10 - 321828 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 14-12 10
321828
TERMINAL,SOLIS R 14-12 10 321828
TERMINAL,SOLIS R 14-12 10

TERMINAL,SOLIS R 14-12 10

Buy Now
Sheung Wan, Hong Kong
Terminals
321828
Terminals 321828
Terminals 12-14AWG #10 RING SOLISTRAND

Terminals 12-14AWG #10 RING SOLISTRAND

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321828 A27033-ND 7951788P 1614856 321828 321828
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals TERMINAL,SOLIS R 14-12 10 Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details