TE Connectivity Power Contacts 1-163081-5

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [197 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 5 MICM  [1.97 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Electrical Characteristics Test Current (AMP) : 13 Identification Marking Color Code : Blue Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [197 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 5 MICM  [1.97 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Electrical Characteristics Test Current (AMP) : 13 Identification Marking Color Code : Blue Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1-163081-5 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1-163081-5
Power Contacts 1-163081-5
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [197 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 5 MICM  [1.97 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 18 - 16 Electrical Characteristics Test Current (AMP) : 13 Identification Marking Color Code : Blue Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Wire Type : Regular Wire Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 5 MICM  [197 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : 16
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Material Thickness : 5 MICM  [1.97 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2 - 2.5 MM  [.078 - .098 INCH ]
  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Test Current (AMP) : 13

Identification Marking


  • Color Code : Blue

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Wire Type : Regular Wire

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-163081-5
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details