TE Connectivity Automotive Connector Caps & Covers 1473247-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 70 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 70 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1473247-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1473247-1
Automotive Connector Caps & Covers 1473247-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 70 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 81

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 70

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Cover, Pbt Gf, Black; Accessory Type Amp Te Connectivity - 17AH9835 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Pbt Gf, Black; Accessory Type Amp Te Connectivity
17AH9835
Cover, Pbt Gf, Black; Accessory Type Amp Te Connectivity 17AH9835
COVER, PBT GF, BLACK; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

COVER, PBT GF, BLACK; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1473247-1 17AH9835
Product Name Automotive Connector Caps & Covers Cover, Pbt Gf, Black; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details