TE Connectivity Connector Strain Relief 3-745130-9

Description
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 7.62 - 8.89 MM  [.3 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 5, 2, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 7.62 - 8.89 MM  [.3 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 5, 2, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 3-745130-9 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
3-745130-9
Connector Strain Relief 3-745130-9
Body Features Primary Product Material : Copper Alloy Dimensions Compatible Cable Diameter Range : 7.62 - 8.89 MM  [.3 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 5, 2, 4 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Compatible Cable Diameter Range : 7.62 - 8.89 MM  [.3 - .35 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 3, 5, 2, 4
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 3-745130-9
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 329461 - TE Connectivity
Specs
Material Copper, Brass
View Details
Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 1-2308350-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details