TE Connectivity Strain Relief Clamp, 26Way, Steel; Accessory Type Amp Te Connectivity 201229-1

Description
STRAIN RELIEF CLAMP, 26WAY, STEEL; Accessory Type:Strain Relief Clamp; For Use With:26 Position M Series Pin & Socket Connectors; No. of Positions:26Position s; Strain Relief Material:Steel; Product Range:-; No. of Contacts:26ContactsR oHS Compliant: No
Datasheet
Description
STRAIN RELIEF CLAMP, 26WAY, STEEL; Accessory Type:Strain Relief Clamp; For Use With:26 Position M Series Pin & Socket Connectors; No. of Positions:26Position s; Strain Relief Material:Steel; Product Range:-; No. of Contacts:26ContactsR oHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, 26Way, Steel; Accessory Type Amp Te Connectivity - 92B7392 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 26Way, Steel; Accessory Type Amp Te Connectivity
92B7392
Strain Relief Clamp, 26Way, Steel; Accessory Type Amp Te Connectivity 92B7392
STRAIN RELIEF CLAMP, 26WAY, STEEL; Accessory Type:Strain Relief Clamp; For Use With:26 Position M Series Pin & Socket Connectors; No. of Positions:26Position s; Strain Relief Material:Steel; Product Range:-; No. of Contacts:26ContactsR oHS Compliant: No

STRAIN RELIEF CLAMP, 26WAY, STEEL; Accessory Type:Strain Relief Clamp; For Use With:26 Position M Series Pin & Socket Connectors; No. of Positions:26Positions; Strain Relief Material:Steel; Product Range:-; No. of Contacts:26ContactsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92B7392
Product Name Strain Relief Clamp, 26Way, Steel; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details