TE Connectivity Connector Strain Relief 212800-1

Description
Body Features Primary Product Color : Black Primary Product Material : PVC Vinyl Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cord Guard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PVC Vinyl Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cord Guard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 212800-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
212800-1
Connector Strain Relief 212800-1
Body Features Primary Product Color : Black Primary Product Material : PVC Vinyl Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cord Guard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PVC Vinyl

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cord Guard

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Cord Guard, Polyether-Ester Elastomer; Connector Shell Size Amp Te Connectivity - 89F4266 - Newark, An Avnet Company
Chicago, IL, United States
Cord Guard, Polyether-Ester Elastomer; Connector Shell Size Amp Te Connectivity
89F4266
Cord Guard, Polyether-Ester Elastomer; Connector Shell Size Amp Te Connectivity 89F4266
CORD GUARD, POLYETHER-ESTER ELASTOMER; Connector Shell Size:-; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplast ic; Product Range:-; For Use With:Circular DIN Connectors; Accessory Type:Cord Guard RoHS Compliant: Yes

CORD GUARD, POLYETHER-ESTER ELASTOMER; Connector Shell Size:-; Cable Diameter Max:6.35mm; Strain Relief Material:Thermoplastic; Product Range:-; For Use With:Circular DIN Connectors; Accessory Type:Cord Guard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 212800-1 89F4266
Product Name Connector Strain Relief Cord Guard, Polyether-Ester Elastomer; Connector Shell Size Amp Te Connectivity
Material PVC Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-1 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745173-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-5088450-1 - TE Connectivity
Specs
Material PVC
Length 2.8 inch (71.12 mm)
View Details