TE Connectivity Strain Relief, 15Pos, Nylon, Natural; Accessory Type Amp Te Connectivity 1-640724-0

Description
STRAIN RELIEF, 15POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
STRAIN RELIEF, 15POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 15Pos, Nylon, Natural; Accessory Type Amp Te Connectivity - 96X9561 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 15Pos, Nylon, Natural; Accessory Type Amp Te Connectivity
96X9561
Strain Relief, 15Pos, Nylon, Natural; Accessory Type Amp Te Connectivity 96X9561
STRAIN RELIEF, 15POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:15Position s; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF, 15POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:15Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96X9561
Product Name Strain Relief, 15Pos, Nylon, Natural; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 14-25 mm; Polyamide 6; Neoprene; Black; PG 29; 53 mm; 42 mm; IP68 - 70074437 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 14.000 to 0.984 inch (356 to 25 mm)
View Details
Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details