TE Connectivity Connector Strain Relief 3-745130-4

Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 3-745130-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
3-745130-4
Connector Strain Relief 3-745130-4
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Product Type Features


  • Strain Relief Accessory Type : Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 3-745130-4
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5747100-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1445856-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers