TE Connectivity Connector Strain Relief 1445856-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 12 MM  [.472 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4 - 20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 12 MM  [.472 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4 - 20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1445856-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1445856-1
Connector Strain Relief 1445856-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 12 MM  [.472 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4 - 20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 12 MM  [.472 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 3/4 - 20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Circular Connector Clamp / Strain Relief, Straight, Miniature Cpc Series, 11, Thermoplastic, 12 Mm Rohs Compliant Te Connectivity - 15J3188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp / Strain Relief, Straight, Miniature Cpc Series, 11, Thermoplastic, 12 Mm Rohs Compliant Te Connectivity
15J3188
Circular Connector Clamp / Strain Relief, Straight, Miniature Cpc Series, 11, Thermoplastic, 12 Mm Rohs Compliant Te Connectivity 15J3188
Circular Connector Clamp / Strain Relief, Straight, Miniature CPC Series, 11, Thermoplastic, 12 mm RoHS Compliant: Yes

Circular Connector Clamp / Strain Relief, Straight, Miniature CPC Series, 11, Thermoplastic, 12 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, Size 11, Thermoplastic; Connector Shell Size Te Connectivity - 91C5931 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 11, Thermoplastic; Connector Shell Size Te Connectivity
91C5931
Strain Relief, Size 11, Thermoplastic; Connector Shell Size Te Connectivity 91C5931
STRAIN RELIEF, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:12mm; Strain Relief Material:Thermoplast ic; Product Range:Miniature CPC Series; For Use With:Mini Circular Plastic Connectors; Material:Thermoplast ic RoHS Compliant: Yes

STRAIN RELIEF, SIZE 11, THERMOPLASTIC; Connector Shell Size:11; Cable Diameter Max:12mm; Strain Relief Material:Thermoplastic; Product Range:Miniature CPC Series; For Use With:Mini Circular Plastic Connectors; Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1445856-1 15J3188
Product Name Connector Strain Relief Circular Connector Clamp / Strain Relief, Straight, Miniature Cpc Series, 11, Thermoplastic, 12 Mm Rohs Compliant Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213982-1 - TE Connectivity
Specs
Material Polyester
View Details
2 suppliers
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745172-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers