TE Connectivity Connector Strain Relief 2-747580-4

Description
Dimensions Product Length (INCH) : .625 Housing Features Body Orientation : Horizontal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote Datasheet
Description
Dimensions Product Length (INCH) : .625 Housing Features Body Orientation : Horizontal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2-747580-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2-747580-4
Connector Strain Relief 2-747580-4
Dimensions Product Length (INCH) : .625 Housing Features Body Orientation : Horizontal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule

Dimensions


  • Product Length (INCH) : .625

Housing Features


  • Body Orientation : Horizontal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2-747580-4
Product Name Connector Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206510-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details
Connector Strain Relief - 2-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details