Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Color : Black Primary Product Material : Polypropylene
Dimensions Compatible Cable Diameter Range : 6.5 MM [.256 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment Thread Size : 5 - 20
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Color : Black Primary Product Material : Polypropylene
Dimensions Compatible Cable Diameter Range : 6.5 MM [.256 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment Thread Size : 5 - 20
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Color : Black Primary Product Material : Polypropylene
Dimensions Compatible Cable Diameter Range : 6.5 MM [.256 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Industry Standards UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment Thread Size : 5 - 20
Operation/Applicatio
n Compatible With Connector Shell Size : 1 Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180, 45
Primary Product Color : Black
Primary Product Material : Polypropylene
Dimensions
Compatible Cable Diameter Range : 6.5 MM [.256 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : D-Shaped
Industry Standards
UL Flammability Rating : UL 94V-2, UL 94V-0
Mechanical Attachment
Thread Size : 5 - 20
Operation/Application
Compatible With Connector Shell Size : 1
Shielded : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Sealable : No
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]