TE Connectivity Automotive Connector Caps & Covers 1452317-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 350 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 350 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1452317-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1452317-1
Automotive Connector Caps & Covers 1452317-1
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 350 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 350

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1452317-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
Tools - 1-462932-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details