Dimensions Product Height : .5 MM [.019 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.019 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : 1.1 Inductance (MICHEN) : .047 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1000
Other Inductor Quality Factor : 8
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0402
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Product Height : .5 MM [.019 INCH ]
- Product Length : 1 MM [.039 INCH ]
- Product Width : .5 MM [.019 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 250
- DC Resistance (OHM) : 1.1
- Inductance (MICHEN) : .047
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (MHZ) : 1000
Other
- Inductor Quality Factor : 8
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Multilayer Metal Paste
- Package Size Code : 0402
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]