TE Connectivity Power Inductors 1-2176635-2

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.5 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.5 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176635-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176635-2
Power Inductors 1-2176635-2
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 100 DC Resistance (OHM) : 4.5 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 8 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 100
  • DC Resistance (OHM) : 4.5
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 8

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171094
Surface Mount Inductors 171094
TE Connectivity 3627322515101K

TE Connectivity 3627322515101K

Supplier's Site
Surface Mount Inductors - 171093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171093
Surface Mount Inductors 171093
TE Connectivity 3627322515101K

TE Connectivity 3627322515101K

Supplier's Site
Surface Mount Inductors - 171094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171094P
Surface Mount Inductors 171094P
Power Inductor SMD 3627 100UH 10%

Power Inductor SMD 3627 100UH 10%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176635-2 171094 171094P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 10 microH 100 microH 100 microH
Inductance Tolerance 10 (+/- %)
DCR 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 3615A220K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - 1712-36274532264R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details