TE Connectivity Power Inductors 2176638-1

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : .03 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : .03 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-1
Power Inductors 2176638-1
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : .03 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3400
  • DC Resistance (OHM) : .03
  • Inductance (MICHEN) : .47
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 100

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171136
Surface Mount Inductors 171136
TE Connectivity 3627322515CR47N

TE Connectivity 3627322515CR47N

Supplier's Site
Surface Mount Inductors - 171138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171138
Surface Mount Inductors 171138
TE Connectivity 3627322515CR47N

TE Connectivity 3627322515CR47N

Supplier's Site
Surface Mount Inductors - 171138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171138P
Surface Mount Inductors 171138P
TE Connectivity 3627322515CR47N

TE Connectivity 3627322515CR47N

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176638-1 171136
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Power Inductors - 3-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers