TE Connectivity Power Inductors 1-2176641-2

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1400 DC Resistance (OHM) : .21 Inductance (MICHEN) : 15 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1400 DC Resistance (OHM) : .21 Inductance (MICHEN) : 15 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176641-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176641-2
Power Inductors 1-2176641-2
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1400 DC Resistance (OHM) : .21 Inductance (MICHEN) : 15 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1400
  • DC Resistance (OHM) : .21
  • Inductance (MICHEN) : 15
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-2176641-2
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Power Inductors - 1-2176781-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details