TE Connectivity Power Relays 3-1415546-3

Description
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 2000 Coil Power Rating DC (MILW) : 1700 Coil Resistance (OHM) : 345 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Quick Connect, Flange Mount Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Description
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 2000 Coil Power Rating DC (MILW) : 1700 Coil Resistance (OHM) : 345 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Quick Connect, Flange Mount Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1415546-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1415546-3
Power Relays 3-1415546-3
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Quick Connect, Plug-In Dimensions Height Class (Mechanical) (MM) : 70 - 80 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40, 30 - 40 Product Height : 73.5 MM  [2.894 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 2000 Coil Power Rating DC (MILW) : 1700 Coil Resistance (OHM) : 345 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Quick Connect, Flange Mount Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 81 G  [2.857 OZ ]

Contact Features


  • Contact Arrangement : 3 Form C (3 CO)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Quick Connect, Plug-In

Dimensions


  • Height Class (Mechanical) (MM) : 70 - 80
  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 35 - 40, 30 - 40
  • Product Height : 73.5 MM  [2.894 INCH ]
  • Product Length : 35.5 MM  [1.398 INCH ]
  • Product Width : 38.5 MM  [1.516 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 2000
  • Coil Power Rating DC (MILW) : 1700
  • Coil Resistance (OHM) : 345
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 100mA @ 24V
  • Contact Switching Voltage (Max) (VAC) : 440
  • Contact Voltage Rating (VAC) : 400
  • Contact Voltage Rating (VDC) : 28
  • Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ]
  • Insulation Creepage Class (MM) : 10 - 20
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Relay Mounting Type : Quick Connect, Flange Mount

Packaging Features


  • Packaging Method : Carton, Box

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1415546-3
Product Name Power Relays
Poles Triple Pole (TP)
Number if >4 3 #
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393788-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
2 suppliers