TE Connectivity Solid State Relays 1-1393030-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 57 MM  [2.24 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 57 MM  [2.24 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-1393030-4 is a dual solid state relay in the SSRD series with two normally open contacts, rated for 240V AC and 25A, and controlled by DC input. It uses an optical coupling mechanism and has an aluminum-clad chassis for heat dissipation. The package measures 57.5 mm in length, 44.5 mm in width, and 30.15 mm in height, with chassis mounting. It complies with UL 94-V0 for housing materials and is rated for 4000 VRMS isolation. The switching is zero-voltage turn-on. The part is designed for industrial applications requiring silent, high-cycle switching with no moving parts.

Datasheet Summary
Powered by GS/AI

The 1-1393030-4 is a dual solid state relay in the SSRD series with two normally open contacts, rated for 240V AC and 25A, and controlled by DC input. It uses an optical coupling mechanism and has an aluminum-clad chassis for heat dissipation. The package measures 57.5 mm in length, 44.5 mm in width, and 30.15 mm in height, with chassis mounting. It complies with UL 94-V0 for housing materials and is rated for 4000 VRMS isolation. The switching is zero-voltage turn-on. The part is designed for industrial applications requiring silent, high-cycle switching with no moving parts.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393030-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393030-4
Solid State Relays 1-1393030-4
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 57 MM  [2.24 INCH ] Product Length : 30.15 MM  [1.187 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.17 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO

Dimensions


  • Product Height : 57 MM  [2.24 INCH ]
  • Product Length : 30.15 MM  [1.187 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 15
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393030-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT - 1-1393030-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT
1-1393030-4
SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT 1-1393030-4
SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT

SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1-1393030-4 1-1393030-4 1-1393030-4
Product Name Solid State Relays Relays SSR,HOCKEY PUCK,25A,240VAC 2NO,DC INPUT
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data