TE Connectivity Electromechanical Relays & Contactors 1-1393212-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92S7D12-24 is a two-pole general purpose power relay with 2 form A contacts, AgCdO contact material, and PCB terminals. It operates on a 24 VDC coil drawing 2.4 W and supports switching up to 600 VAC at 30 A for resistive loads. It meets UL 508 and UL 873 air spacing of 8 mm and surface spacing of 9.5 mm, and VDE 4 kV dielectric isolation. The relay complies with UL Class F insulation and has a mechanical endurance of 10×10⁶ operations. It is panel mount, top-sealed, and wash-tight with quick-connect terminals. It is rated for 110 LRA / 25.3 FLA compressor loads and designed for HVAC and industrial controls.

Datasheet Summary
Powered by GS/AI

The T92S7D12-24 is a two-pole general purpose power relay with 2 form A contacts, AgCdO contact material, and PCB terminals. It operates on a 24 VDC coil drawing 2.4 W and supports switching up to 600 VAC at 30 A for resistive loads. It meets UL 508 and UL 873 air spacing of 8 mm and surface spacing of 9.5 mm, and VDE 4 kV dielectric isolation. The relay complies with UL Class F insulation and has a mechanical endurance of 10×10⁶ operations. It is panel mount, top-sealed, and wash-tight with quick-connect terminals. It is rated for 110 LRA / 25.3 FLA compressor loads and designed for HVAC and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393212-0
Electromechanical Relays & Contactors 1-1393212-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .071 Coil Power Rating DC (WATT) : 1.7 Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 30.73 MM  [1.21 INCH ]
  • Product Length : 52.32 MM  [2.06 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .071
  • Coil Power Rating DC (WATT) : 1.7
  • Coil Resistance (OHM) : 350
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 1-1393212-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Relays - 1-1393212-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T92

T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Futian, Shenzhen, China
Relays >> Power Relays
1-1393212-0
Relays >> Power Relays 1-1393212-0
- Power Relays ROHS

- Power Relays ROHS

Supplier's Site Datasheet
General Purpose Relay, T92 Series, Power, Non Latching, Dpst-No, 24 Vdc, 40 A Rohs Compliant Potter&brumfield Te Connectivity - 74T0397 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, T92 Series, Power, Non Latching, Dpst-No, 24 Vdc, 40 A Rohs Compliant Potter&brumfield Te Connectivity
74T0397
General Purpose Relay, T92 Series, Power, Non Latching, Dpst-No, 24 Vdc, 40 A Rohs Compliant Potter&brumfield Te Connectivity 74T0397
General Purpose Relay, T92 Series, Power, Non Latching, DPST-NO, 24 VDC, 40 A RoHS Compliant: Yes

General Purpose Relay, T92 Series, Power, Non Latching, DPST-NO, 24 VDC, 40 A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
1-1393212-0
General Purpose Relays 1-1393212-0
General Purpose Relays T92S7D12-24 USE PN

General Purpose Relays T92S7D12-24 USE PN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1-1393212-0 1-1393212-0 1-1393212-0 74T0397 1-1393212-0
Product Name Electromechanical Relays & Contactors Relays Relays >> Power Relays General Purpose Relay, T92 Series, Power, Non Latching, Dpst-No, 24 Vdc, 40 A Rohs Compliant Potter&brumfield Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
DC Power 1.7 watts
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data