TE Connectivity Solid State Relays 1-1393028-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.9 MM  [.039 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.9 MM  [.039 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IACM-5 solid state relay is an AC input module with a slim 10.16 mm thick package, designed for board mounting. It features 4000 Vrms optical isolation, a 1 Form A (SPST-NO) output, and a maximum output voltage of 30 VDC with a 50 mA sinking current capability. The input operates at 90-140 VAC, with a control voltage range of 3-6 VDC for logic supply. Operating temperature ranges from -30°C to +80°C, and storage temperature from -30°C to 100°C. The device meets UL94V-0 flammability standards, has a turn-on time of 20 ms, and a turn-off time of 30 ms, with a maximum output voltage drop of 0.2 V at 50 mA. It is compatible with 2IOM series mounting boards and weighs 22.1 g.

Datasheet Summary
Powered by GS/AI

The IACM-5 solid state relay is an AC input module with a slim 10.16 mm thick package, designed for board mounting. It features 4000 Vrms optical isolation, a 1 Form A (SPST-NO) output, and a maximum output voltage of 30 VDC with a 50 mA sinking current capability. The input operates at 90-140 VAC, with a control voltage range of 3-6 VDC for logic supply. Operating temperature ranges from -30°C to +80°C, and storage temperature from -30°C to 100°C. The device meets UL94V-0 flammability standards, has a turn-on time of 20 ms, and a turn-off time of 30 ms, with a maximum output voltage drop of 0.2 V at 50 mA. It is compatible with 2IOM series mounting boards and weighs 22.1 g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393028-0 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393028-0
Solid State Relays 1-1393028-0
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 9.9 MM  [.039 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 9.9 MM  [.039 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 140
  • Input Voltage Range (VDC) : 90 - 140
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393028-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT AC MOD,5V DC LOGIC-120VAC IP

SLIM INPUT AC MOD,5V DC LOGIC-120VAC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393028-0 1-1393028-0
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers