TE Connectivity Automotive Connector Caps & Covers 1-1393440-9

Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : C-H Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : C-H Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1393440-9 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1393440-9
Automotive Connector Caps & Covers 1-1393440-9
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : C-H Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PBT GF20

Configuration Features


  • Compatible With Connector Code : C-H

Dimensions


  • Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1393440-9
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details