2819039-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
2819039-1
Description
Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Accepts Insulation Diameter Range : 3 MM , 2 - 3 MM [.118 INCH , .078 - .118 INCH ] Barrel Inside Diameter : 1.3 MM , 2.6 MM [.1 INCH , .05 INCH ] Overall Product Length : 31.6 MM [1.24 INCH ] Terminal Material Thickness : .38 MM [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Accepts Insulation Diameter Range : 3 MM , 2 - 3 MM [.118 INCH , .078 - .118 INCH ] Barrel Inside Diameter : 1.3 MM , 2.6 MM [.1 INCH , .05 INCH ] Overall Product Length : 31.6 MM [1.24 INCH ] Terminal Material Thickness : .38 MM [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 4 MM [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Accepts Insulation Diameter Range : 3 MM , 2 - 3 MM [.118 INCH , .078 - .118 INCH ] Barrel Inside Diameter : 1.3 MM , 2.6 MM [.1 INCH , .05 INCH ] Overall Product Length : 31.6 MM [1.24 INCH ] Terminal Material Thickness : .38 MM [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Pin
- Mating Pin Diameter : 4 MM [.157 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Accepts Insulation Diameter Range : 3 MM , 2 - 3 MM [.118 INCH , .078 - .118 INCH ]
- Barrel Inside Diameter : 1.3 MM , 2.6 MM [.1 INCH , .05 INCH ]
- Overall Product Length : 31.6 MM [1.24 INCH ]
- Terminal Material Thickness : .38 MM [.014 INCH ]
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 15
- Wire Size (CMA) : 1021 - 3256
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2819039-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details