TE Connectivity Splices 028833-000

Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 028833-000 - TE Connectivity
Berwyn, PA, United States
Splices
028833-000
Splices 028833-000
Body Features Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 9 MM  [.35 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 9 MM  [.35 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 028833-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details