TE Connectivity Connector Contacts 1-104505-2

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-104505-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-104505-2
Connector Contacts 1-104505-2
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Packaging Quantity : 12500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .91 - 1.37 MM  [.035 - .054 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 254 - 642

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 12500

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-104505-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details