TE Connectivity Automotive Connector Caps & Covers 1326198-1

Description
Body Features Primary Product Color : White Primary Product Material : PVC Packaging Features Packaging Method : Bulk Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Protective Housing Cover Sealable : No
Request a Quote
Description
Body Features Primary Product Color : White Primary Product Material : PVC Packaging Features Packaging Method : Bulk Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Protective Housing Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1326198-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1326198-1
Automotive Connector Caps & Covers 1326198-1
Body Features Primary Product Color : White Primary Product Material : PVC Packaging Features Packaging Method : Bulk Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Protective Housing Cover Sealable : No

Body Features


  • Primary Product Color : White
  • Primary Product Material : PVC

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 400

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Housing Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1326198-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details