TE Connectivity Antennas 2487805-1

Description
Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2487805-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2487805-1
Antennas 2487805-1
Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 423 - 443 Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 433 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 423 - 443
  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-2487805-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2487805-1-ND
RF Antennas 343-2487805-1-ND
WHIP ANT, SMA-RIGHT ANGLE, 617-5

WHIP ANT, SMA-RIGHT ANGLE, 617-5

Buy Now Datasheet
RFID Antennas - 564897 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
564897
RFID Antennas 564897
TE Connectivity 2487805-1 RFID Antenna

TE Connectivity 2487805-1 RFID Antenna

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number 2487805-1 343-2487805-1-ND 564897
Product Name Antennas RF Antennas RFID Antennas
Applications 5G Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, LTE RFID
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 423.0 to 443.0 MHz 657.5 to 4700.0 MHz 617.0 to ? MHz
Gain 3 to 6 dB -2.6 to 4.9 dB 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antennas - 2118788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers