TE Connectivity Antennas 1513434-1

Description
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.25 MM  [1.5 INCH ] Product Width : 15.2 MM  [.598 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, GSM 1800, GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880 Gain (Max) (DB) : 2 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 1710 - 1880 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.25 MM  [1.5 INCH ] Product Width : 15.2 MM  [.598 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, GSM 1800, GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880 Gain (Max) (DB) : 2 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 1710 - 1880 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513434-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513434-1
Antennas 1513434-1
Body Features Product Weight : 2 G  [.0705 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.25 MM  [1.5 INCH ] Product Width : 15.2 MM  [.598 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : LTE, GSM 1800, GSM 900 Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : EU Operation/Applicatio n Wireless Standard : EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 880 - 960, 1710 - 1880 Gain (Max) (DB) : 2 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 1710 - 1880 MHz

Body Features


  • Product Weight : 2 G  [.0705 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Number of Ports : 1

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.25 MM  [1.5 INCH ]
  • Product Width : 15.2 MM  [.598 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : LTE, GSM 1800, GSM 900

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : EU

Operation/Application


  • Wireless Standard : EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960, 1710 - 1880
  • Gain (Max) (DB) : 2

Usage Conditions


  • Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 880 - 960 MHz, GSM - EU - 1710 - 1880 MHz
Buy Now
RF Antennas - A107424-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107424-ND
RF Antennas A107424-ND
920MHz, 1.8GHz PCB Trace RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0dBi, 1dBi Solder Surface Mount

920MHz, 1.8GHz PCB Trace RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1513434-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513434-1
RF Antennas 1513434-1
920MHz, 1.8GHz PCB Trace RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0dBi, 1dBi Solder Surface Mount

920MHz, 1.8GHz PCB Trace RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin - 785-1513434-1 - Utmel Electronic Limited
Hong Kong, China
Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin
785-1513434-1
Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin 785-1513434-1
Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin

Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin

Supplier's Site
Sheung Wan, Hong Kong
Antennas
1513434-1
Antennas 1513434-1
Antennas 880-960, 1710-1880 MHz EU DB Antenna

Antennas 880-960, 1710-1880 MHz EU DB Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513434-1 A107424-ND 1513434-1 785-1513434-1 1513434-1
Product Name Antennas RF Antennas RF Antennas Antenna Omni-Directional 1dB Gain 960MHz/1880MHz 3-Pin Antennas
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900 RF Antennas
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz 920.0 to 1800.0 MHz 960.0 MHz
Gain 2 dB 0.0 to 1 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2118308-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers