TE Connectivity Automotive Connector Caps & Covers 1393454-7

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 11.25 MM  [.443 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 660 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 11.25 MM  [.443 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 660 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1393454-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1393454-7
Automotive Connector Caps & Covers 1393454-7
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 11.25 MM  [.443 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 660 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 52

Dimensions


  • Compatible Cable Bundle Diameter Range : 11.25 MM  [.443 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 660

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1393454-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details