TE Connectivity Automotive Connector Caps & Covers 1452993-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 135 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 135 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1452993-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1452993-1
Automotive Connector Caps & Covers 1452993-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 135 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 36

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 135

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1452993-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details