TE Connectivity Antennas 2363699-1

Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 20 MM  [.793 INCH ] Product Length : 165.1 MM  [6.5 INCH ] Product Width : 32.13 MM  [1.265 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : M2M, ISM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMB Antenna Connector Type : SMB Signal Characteristics Frequency Band (MHZ) : 169 Gain (Max) (DB) : -6
Request a Quote
Description
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 20 MM  [.793 INCH ] Product Length : 165.1 MM  [6.5 INCH ] Product Width : 32.13 MM  [1.265 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : M2M, ISM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMB Antenna Connector Type : SMB Signal Characteristics Frequency Band (MHZ) : 169 Gain (Max) (DB) : -6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363699-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2363699-1
Antennas 2363699-1
Configuration Features Antenna Protocol : ISM / ZB / BT WIFI Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ] Cable Length : 2 MM  [6.6 INCH ] Product Height : 20 MM  [.793 INCH ] Product Length : 165.1 MM  [6.5 INCH ] Product Width : 32.13 MM  [1.265 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : M2M, ISM Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMB Antenna Connector Type : SMB Signal Characteristics Frequency Band (MHZ) : 169 Gain (Max) (DB) : -6

Configuration Features


  • Antenna Protocol : ISM / ZB / BT WIFI
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.1 INCH ]
  • Cable Length : 2 MM  [6.6 INCH ]
  • Product Height : 20 MM  [.793 INCH ]
  • Product Length : 165.1 MM  [6.5 INCH ]
  • Product Width : 32.13 MM  [1.265 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : M2M, ISM

Mechanical Attachment


  • Mounting Retention Type : Panel Mount
  • Mounts To : Panel
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMB
  • Antenna Connector Type : SMB

Signal Characteristics


  • Frequency Band (MHZ) : 169
  • Gain (Max) (DB) : -6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2363699-1
Product Name Antennas
Applications Modem or Wireless Network; M2M, ISM
Polarization Vertical
Primary Frequency Range 169.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118309-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers