TE Connectivity Antennas 2363694-2

Description
Body Features Product Weight : 372 G  [13.12 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Diameter : 48 MM  [1.88 INCH ] Product Height : 164 MM  [6.45 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : CDMA 850, CDMA 1900, LTE, Cellular, 5G, GSM, M2M, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote
Description
Body Features Product Weight : 372 G  [13.12 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Diameter : 48 MM  [1.88 INCH ] Product Height : 164 MM  [6.45 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : CDMA 850, CDMA 1900, LTE, Cellular, 5G, GSM, M2M, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF antenna with part number 2363694-2 is a SISO bracket mount 5G antenna designed for LTE MiMo applications. It is compliant with the EU RoHS Directive 2011/65/EU, with certain exemptions, and has low halogen content, ensuring it meets environmental standards. The antenna is suitable for various applications requiring reliable 5G connectivity. Compliance documentation is available on the manufacturer's website, providing further details on its specifications and regulatory adherence.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF antenna with part number 2363694-2 is a SISO bracket mount 5G antenna designed for LTE MiMo applications. It is compliant with the EU RoHS Directive 2011/65/EU, with certain exemptions, and has low halogen content, ensuring it meets environmental standards. The antenna is suitable for various applications requiring reliable 5G connectivity. Compliance documentation is available on the manufacturer's website, providing further details on its specifications and regulatory adherence.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2363694-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2363694-2
Antennas 2363694-2
Body Features Product Weight : 372 G  [13.12 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 5000 MM  [196 INCH ] Product Diameter : 48 MM  [1.88 INCH ] Product Height : 164 MM  [6.45 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : CDMA 850, CDMA 1900, LTE, Cellular, 5G, GSM, M2M, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, LTE - Global - 1920 - 2170 MHz

Body Features


  • Product Weight : 372 G  [13.12 OZ ]

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 5000 MM  [196 INCH ]
  • Product Diameter : 48 MM  [1.88 INCH ]
  • Product Height : 164 MM  [6.45 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : CDMA 850, CDMA 1900, LTE, Cellular, 5G, GSM, M2M, GSM 900, UMTS, GSM 1800

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA, EU Cellular, EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 6000
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : LTE - EU - 1710 - 1880 MHz, GSM - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, CDMA - Americas - 1850 - 1990 MHz, CDMA - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, LTE All Band - 698 - 960 MHz, LTE - Americas - 824 - 894 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, LTE - Global - 1920 - 2170 MHz
Buy Now
RF Antennas - 2363694-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2363694-2
RF Antennas 2363694-2
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2363694-2 2363694-2
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; CDMA 850, CDMA 1900, LTE, Cellular, 5G, GSM, M2M, GSM 900, UMTS, GSM 1800
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2195835-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers