TE Connectivity Antennas 2362683-4

Description
Body Features Product Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Protocol : LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 300 MM  [12 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 Industry Standards Wireless Application : Cellular, GSM, CDMA 850, GSM 900, GSM 1800, CDMA 1900, 4G, LTE, UMTS Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote
Description
Body Features Product Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Protocol : LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 300 MM  [12 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 Industry Standards Wireless Application : Cellular, GSM, CDMA 850, GSM 900, GSM 1800, CDMA 1900, 4G, LTE, UMTS Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2362683-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2362683-4
Antennas 2362683-4
Body Features Product Weight : 600 G  [21.16 OZ ] Configuration Features Antenna Protocol : LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 300 MM  [12 INCH ] Product Height : 230 MM  [9 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 180 MM  [7.1 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 Industry Standards Wireless Application : Cellular, GSM, CDMA 850, GSM 900, GSM 1800, CDMA 1900, 4G, LTE, UMTS Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Directional Wireless Standard : EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Usage Conditions Application by Region : LTE All Band - 698 - 960 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz

Body Features


  • Product Weight : 600 G  [21.16 OZ ]

Configuration Features


  • Antenna Protocol : LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 300 MM  [12 INCH ]
  • Product Height : 230 MM  [9 INCH ]
  • Product Length : 94 MM  [3.7 INCH ]
  • Product Width : 180 MM  [7.1 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50

Industry Standards


  • Wireless Application : Cellular, GSM, CDMA 850, GSM 900, GSM 1800, CDMA 1900, 4G, LTE, UMTS

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Directional
  • Wireless Standard : EU Cellular, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : N-Type Socket

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960

Usage Conditions


  • Application by Region : LTE All Band - 698 - 960 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, GSM - EU - 880 - 960 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 824 - 894 MHz, GSM - EU - 1710 - 1880 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, GSM - Americas - 1850 - 1990 MHz, LTE - Global - 1920 - 2170 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2362683-4
Product Name Antennas
Applications Modem or Wireless Network; Cellular, GSM, CDMA 850, GSM 900, GSM 1800, CDMA 1900, 4G, LTE, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers