TE Connectivity Automotive Connector Caps & Covers 1-2109570-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Compatible With Connector Code : B Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 7.7 MM  [.303 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Compatible With Connector Code : B Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 7.7 MM  [.303 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2109570-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2109570-2
Automotive Connector Caps & Covers 1-2109570-2
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Compatible With Connector Code : B Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 7.7 MM  [.303 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Compatible With Connector Code : B
  • Number of Positions : 5

Dimensions


  • Compatible Cable Bundle Diameter Range : 7.7 MM  [.303 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2109570-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827347 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details