TE Connectivity Automotive Connector Caps & Covers 1-2005243-3

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2005243-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2005243-3
Automotive Connector Caps & Covers 1-2005243-3
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Gray
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 38

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2005243-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183966 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Polymer
View Details
Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details