TE Connectivity Automotive Connector Caps & Covers 1418919-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 140 DEGC , 120 DEGC  [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 120 DEGC , -40 - 140 DEGC  [-40 - 248 DEGF , -40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 140 DEGC , 120 DEGC  [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 120 DEGC , -40 - 140 DEGC  [-40 - 248 DEGF , -40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1418919-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1418919-1
Automotive Connector Caps & Covers 1418919-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 140 DEGC , 120 DEGC  [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 120 DEGC , -40 - 140 DEGC  [-40 - 248 DEGF , -40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 6

Configuration Features


  • Number of Positions : 4, 7

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC , 120 DEGC  [284 DEGF , 248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC , -40 - 140 DEGC  [-40 - 248 DEGF , -40 - 284 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1418919-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products