TE Connectivity
Automotive Connector Caps & Covers
2219458-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 16
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 150
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC [167 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 212 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 16
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 150
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC [167 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 212 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Black Primary Product Material : PA
Configuration Features Number of Positions : 16
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 150
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC [167 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 212 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : PA
Configuration Features
Dimensions
- Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 150
Product Type Features
- Protection & Strain Relief Accessory Type : Wire Cover
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 70 DEGC , 100 DEGC [167 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 212 DEGF , 221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2219458-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data