TE Connectivity Automotive Connector Caps & Covers 1393448-7

Description
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1393448-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1393448-7
Automotive Connector Caps & Covers 1393448-7
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Cable Exit Angle : 90°
  • Primary Product Color : Orange
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 50

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1393448-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183966 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Polymer
View Details