2209651-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2209651-2
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Configuration Features Compatible With Connector Code : B-C Number of Positions : 30
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Configuration Features Compatible With Connector Code : B-C Number of Positions : 30
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Configuration Features Compatible With Connector Code : B-C Number of Positions : 30
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Bag Packaging Quantity : 300
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Yellow
Primary Product Material : PA GF
Configuration Features
Compatible With Connector Code : B-C
Number of Positions : 30
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Packaging Features
Packaging Method : Bag
Packaging Quantity : 300
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly