1-1355928-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-1355928-2
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : H, A, D Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : H, A, D Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : H, A, D Number of Positions : 54
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF20
Configuration Features
Compatible With Connector Code : H, A, D
Number of Positions : 54
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Carton
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]