TE Connectivity Automotive Connector Caps & Covers 2208732-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2208732-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2208732-1
Automotive Connector Caps & Covers 2208732-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2208732-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products